HP logo

HP All-in-One 200-5130nl Desktop PC Intel® Core™ i3 i3-540 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 3200 Windows 7 Home Premium Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51793
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP All-in-One 200-5130nl Desktop PC Intel® Core™ i3 i3-540 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 3200 Windows 7 Home Premium Black:

HP All-in-One 200-5130nl Desktop PC, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description HP All-in-One 200-5130nl Desktop PC Intel® Core™ i3 i3-540 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 3200 Windows 7 Home Premium Black:

HP All-in-One 200-5130nl Desktop PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.06 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 3200, On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.