HP logo

HP All-in-One 200-5120nl Desktop PC 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500HD Windows 7 Home Premium Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78548
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP All-in-One 200-5120nl Desktop PC 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500HD Windows 7 Home Premium Black:

HP All-in-One 200-5120nl Desktop PC, 54.6 cm (21.5"), Full HD, 4 GB, 500 GB, Windows 7 Home Premium, Black

Long summary description HP All-in-One 200-5120nl Desktop PC 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500HD Windows 7 Home Premium Black:

HP All-in-One 200-5120nl Desktop PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel® GMA X4500HD. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.