HP logo

HP Intel Core i7-940XM Extreme Edition processor 2.13 GHz 8 MB L3 Tray

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62758
Info modified on:
17 Jul 2025, 16:37:10
Short summary description HP Intel Core i7-940XM Extreme Edition processor 2.13 GHz 8 MB L3 Tray:

HP Intel Core i7-940XM Extreme Edition, Intel® Core™ i7 Extreme Edition, PGA988, 45 nm, Tray, Intel, i7-940XM

Long summary description HP Intel Core i7-940XM Extreme Edition processor 2.13 GHz 8 MB L3 Tray:

HP Intel Core i7-940XM Extreme Edition. Processor family: Intel® Core™ i7 Extreme Edition, Processor socket: PGA988, Processor lithography: 45 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 8 GB, Memory clock speeds supported by processor: 1066,1333 MHz. Market segment: Mobile. Width: 37.5 mm, Depth: 37.5 mm. Temperature (max): 100 °C

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.