HP logo

HP G G42-240LA Intel® Pentium® Dual-Core T4500 35.6 cm (14") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Basic Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82857
Info modified on:
22 Jan 2025, 05:30:09
Short summary description HP G G42-240LA Intel® Pentium® Dual-Core T4500 35.6 cm (14") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Basic Black, Silver:

HP G G42-240LA, Intel® Pentium® Dual-Core, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP G G42-240LA Intel® Pentium® Dual-Core T4500 35.6 cm (14") 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Basic Black, Silver:

HP G G42-240LA. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Basic. Product colour: Black, Silver. Weight: 2.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.