HP ProBook 4425s, AMD Turion II Dual Core, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB
HP ProBook 4425s. Processor family: AMD Turion II Dual Core, Processor model: P520, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 4250. Operating system installed: Windows 7 Professional. Product colour: Grey. Weight: 2.14 kg