HP logo

HP Pavilion p6320 Intel® Core™2 Quad Q8300 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4650 Windows 7 Home Premium Micro Tower PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47500
Info modified on:
07 Oct 2024, 17:04:50
Short summary description HP Pavilion p6320 Intel® Core™2 Quad Q8300 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4650 Windows 7 Home Premium Micro Tower PC:

HP Pavilion p6320, 2.5 GHz, Intel® Core™2 Quad, 4 GB, 1 TB, DVD±RW, Windows 7 Home Premium

Long summary description HP Pavilion p6320 Intel® Core™2 Quad Q8300 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4650 Windows 7 Home Premium Micro Tower PC:

HP Pavilion p6320. Processor frequency: 2.5 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8300. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 4650. Operating system installed: Windows 7 Home Premium. Chassis type: Micro Tower. Product type: PC. Weight: 9.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.