HP logo

HP Compaq 6000 Pro + Monitor Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel 4500 Windows 7 Professional SFF PC Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66800
Info modified on:
14 Mar 2024, 18:04:20
Short summary description HP Compaq 6000 Pro + Monitor Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel 4500 Windows 7 Professional SFF PC Black:

HP Compaq 6000 Pro + Monitor, 2.7 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description HP Compaq 6000 Pro + Monitor Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel 4500 Windows 7 Professional SFF PC Black:

HP Compaq 6000 Pro + Monitor. Processor frequency: 2.7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel 4500. Operating system installed: Windows 7 Professional. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.