HP Pavilion p6577c, 2.5 GHz, Intel® Core™2 Quad, 8 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium
HP Pavilion p6577c. Processor frequency: 2.5 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8300. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 250 W. Chassis type: Mini Tower. Product type: PC