HP logo

HP G G62-a14ED Notebook PC Intel® Core™ i3 i3-330M 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Home Premium Gold

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76372
Info modified on:
22 Jan 2025, 05:57:54
Short summary description HP G G62-a14ED Notebook PC Intel® Core™ i3 i3-330M 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Home Premium Gold:

HP G G62-a14ED Notebook PC, Intel® Core™ i3, 2.13 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP G G62-a14ED Notebook PC Intel® Core™ i3 i3-330M 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Home Premium Gold:

HP G G62-a14ED Notebook PC. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Home Premium. Product colour: Gold. Weight: 2.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.