HP logo

HP Compaq Presario CQ62-221SA Intel® Celeron® 900 Laptop 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black, Brown

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9126
Info modified on:
30 Jan 2025, 19:21:31
End of life date:
29 Jun 2011
Short summary description HP Compaq Presario CQ62-221SA Intel® Celeron® 900 Laptop 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black, Brown:

HP Compaq Presario CQ62-221SA, Intel® Celeron®, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description HP Compaq Presario CQ62-221SA Intel® Celeron® 900 Laptop 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB HDD Windows 7 Home Premium Black, Brown:

HP Compaq Presario CQ62-221SA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 900, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black, Brown

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.