HP logo

HP Elite 7100 Intel® Core™ i7 i7-860 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 230 Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40130
Info modified on:
02 Oct 2024, 08:02:23
Short summary description HP Elite 7100 Intel® Core™ i7 i7-860 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 230 Windows 7 Professional Micro Tower PC Black:

HP Elite 7100, 2.8 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP Elite 7100 Intel® Core™ i7 i7-860 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 230 Windows 7 Professional Micro Tower PC Black:

HP Elite 7100. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-860. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GT 230. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.