HP logo

HP Essential 500B MT Intel® Pentium® E5500 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112348
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Essential 500B MT Intel® Pentium® E5500 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional Micro Tower PC Black:

HP Essential 500B MT, 2.8 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Essential 500B MT Intel® Pentium® E5500 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500 Windows 7 Professional Micro Tower PC Black:

HP Essential 500B MT. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium®, Processor model: E5500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.