HP logo

HP ProBook WT235EA Intel® Core™ i3 i3-370M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 4330 Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31829
Info modified on:
23 Jan 2025, 18:06:48
Short summary description HP ProBook WT235EA Intel® Core™ i3 i3-370M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 4330 Windows 7 Professional:

HP ProBook WT235EA, Intel® Core™ i3, 2.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 640 GB

Long summary description HP ProBook WT235EA Intel® Core™ i3 i3-370M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 4330 Windows 7 Professional:

HP ProBook WT235EA. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 4330. Operating system installed: Windows 7 Professional. Weight: 2.97 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.