HP logo

HP 625 Notebook PC AMD V V140 39.6 cm (15.6") 2 GB DDR3-SDRAM 160 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107067
Info modified on:
22 Jan 2025, 05:02:12
Short summary description HP 625 Notebook PC AMD V V140 39.6 cm (15.6") 2 GB DDR3-SDRAM 160 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium Silver:

HP 625 Notebook PC, AMD V, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 160 GB

Long summary description HP 625 Notebook PC AMD V V140 39.6 cm (15.6") 2 GB DDR3-SDRAM 160 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium Silver:

HP 625 Notebook PC. Processor family: AMD V, Processor model: V140, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4200. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 2.49 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.