HP logo

HP 625 Notebook PC AMD Athlon II P320 39.6 cm (15.6") 3 GB 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147159
Info modified on:
22 Jan 2025, 05:01:50
Short summary description HP 625 Notebook PC AMD Athlon II P320 39.6 cm (15.6") 3 GB 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional Black:

HP 625 Notebook PC, AMD Athlon II, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP 625 Notebook PC AMD Athlon II P320 39.6 cm (15.6") 3 GB 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional Black:

HP 625 Notebook PC. Processor family: AMD Athlon II, Processor model: P320, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4200. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.49 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.