HP logo

HP Compaq Presario CQ61-440SA AMD Athlon II Dual-Core M320 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 160 GB HDD Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9448
Info modified on:
27 Jan 2025, 08:30:31
End of life date:
01 Oct 2010
Short summary description HP Compaq Presario CQ61-440SA AMD Athlon II Dual-Core M320 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 160 GB HDD Windows 7 Home Premium Black, Silver:

HP Compaq Presario CQ61-440SA, AMD Athlon II Dual-Core, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 160 GB

Long summary description HP Compaq Presario CQ61-440SA AMD Athlon II Dual-Core M320 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 160 GB HDD Windows 7 Home Premium Black, Silver:

HP Compaq Presario CQ61-440SA. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon II Dual-Core, Processor model: M320, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.