HP logo

HP S2031a computer monitor 50.8 cm (20") 1600 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86460
Info modified on:
25 Nov 2022, 10:14:46
Short summary description HP S2031a computer monitor 50.8 cm (20") 1600 x 900 pixels Black:

HP S2031a, 50.8 cm (20"), 1600 x 900 pixels, LCD, 5 ms, Black

Long summary description HP S2031a computer monitor 50.8 cm (20") 1600 x 900 pixels Black:

HP S2031a. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.