HP logo

HP S2031a 20 inch Diagonal LCD Monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74228
Info modified on:
19 Feb 2024, 19:05:13
End of life date:
30 Jun 2011
Short summary description HP S2031a 20 inch Diagonal LCD Monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black:

HP S2031a 20 inch Diagonal LCD Monitor, 50.8 cm (20"), 1600 x 900 pixels, LCD, 5 ms, Black

Long summary description HP S2031a 20 inch Diagonal LCD Monitor computer monitor 50.8 cm (20") 1600 x 900 pixels Black:

HP S2031a 20 inch Diagonal LCD Monitor. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.