HP logo

HP ProBook 4420s Intel® Core™ i5 i5-520M 35.6 cm (14") 3 GB DDR3-SDRAM 320 GB Intel HD Windows XP Professional Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91973
Info modified on:
23 Jan 2025, 18:06:33
Short summary description HP ProBook 4420s Intel® Core™ i5 i5-520M 35.6 cm (14") 3 GB DDR3-SDRAM 320 GB Intel HD Windows XP Professional Brown:

HP ProBook 4420s, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP ProBook 4420s Intel® Core™ i5 i5-520M 35.6 cm (14") 3 GB DDR3-SDRAM 320 GB Intel HD Windows XP Professional Brown:

HP ProBook 4420s. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows XP Professional. Product colour: Brown. Weight: 2.27 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.