HP logo

HP EliteBook 2540p Notebook PC (ENERGY STAR) Intel® Core™ i7 i7-640LM Laptop 30.7 cm (12.1") 2 GB Intel® HD Graphics Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87491
Info modified on:
22 Jan 2025, 05:56:46
End of life date:
30 Nov 2011
Short summary description HP EliteBook 2540p Notebook PC (ENERGY STAR) Intel® Core™ i7 i7-640LM Laptop 30.7 cm (12.1") 2 GB Intel® HD Graphics Windows 7 Professional Silver:

HP EliteBook 2540p Notebook PC (ENERGY STAR), Intel® Core™ i7, 2.13 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, Windows 7 Professional

Long summary description HP EliteBook 2540p Notebook PC (ENERGY STAR) Intel® Core™ i7 i7-640LM Laptop 30.7 cm (12.1") 2 GB Intel® HD Graphics Windows 7 Professional Silver:

HP EliteBook 2540p Notebook PC (ENERGY STAR). Product type: Laptop. Processor family: Intel® Core™ i7, Processor model: i7-640LM, Processor frequency: 2.13 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB. Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.