HP logo

HP Pavilion dv7-4010sd Entertainment Notebook PC AMD Athlon P320 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 5470 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46502
Info modified on:
22 Jan 2025, 06:01:33
Short summary description HP Pavilion dv7-4010sd Entertainment Notebook PC AMD Athlon P320 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 5470 Windows 7 Home Premium Black:

HP Pavilion dv7-4010sd Entertainment Notebook PC, AMD Athlon, 2.1 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description HP Pavilion dv7-4010sd Entertainment Notebook PC AMD Athlon P320 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 5470 Windows 7 Home Premium Black:

HP Pavilion dv7-4010sd Entertainment Notebook PC. Processor family: AMD Athlon, Processor model: P320, Processor frequency: 2.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.