HP logo

HP Pavilion dv7-4050ed Entertainment Notebook PC Intel® Core™ i7 i7-720QM 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36067
Info modified on:
23 Jan 2025, 18:08:05
Short summary description HP Pavilion dv7-4050ed Entertainment Notebook PC Intel® Core™ i7 i7-720QM 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black, Silver:

HP Pavilion dv7-4050ed Entertainment Notebook PC, Intel® Core™ i7, 1.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 750 GB

Long summary description HP Pavilion dv7-4050ed Entertainment Notebook PC Intel® Core™ i7 i7-720QM 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black, Silver:

HP Pavilion dv7-4050ed Entertainment Notebook PC. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB. Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 3.63 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.