HP Pavilion dm3-2010ed Entertainment Notebook PC, AMD Athlon, 1.7 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 3 GB, 320 GB
HP Pavilion dm3-2010ed Entertainment Notebook PC. Processor family: AMD Athlon, Processor model: K125, Processor frequency: 1.7 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 4225. Operating system installed: Windows 7 Home Premium. Weight: 1.89 kg