HP logo

HP Z420 Intel® Xeon® E5 Family E5-1650V2 16 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49075
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 May 2015
Short summary description HP Z420 Intel® Xeon® E5 Family E5-1650V2 16 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black:

HP Z420, 3.5 GHz, Intel® Xeon® E5 Family, 16 GB, 256 GB, DVD±RW, Windows 7 Professional

Long summary description HP Z420 Intel® Xeon® E5 Family E5-1650V2 16 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black:

HP Z420. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1650V2. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.