HP logo

HP 2310ti 23 inch Diagonal LCD Monitor computer monitor 58.4 cm (23") Touchscreen Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200082
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
10 Jul 2011
Short summary description HP 2310ti 23 inch Diagonal LCD Monitor computer monitor 58.4 cm (23") Touchscreen Black:

HP 2310ti 23 inch Diagonal LCD Monitor, 58.4 cm (23"), 3 ms, Black

Long summary description HP 2310ti 23 inch Diagonal LCD Monitor computer monitor 58.4 cm (23") Touchscreen Black:

HP 2310ti 23 inch Diagonal LCD Monitor. Display diagonal: 58.4 cm (23"), Response time: 3 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.