HP logo

HP Pavilion Slimline s5550nl Desktop PC Intel® Core™2 Duo E6600 3 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G210 Windows 7 Home Premium Micro Tower

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25383
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion Slimline s5550nl Desktop PC Intel® Core™2 Duo E6600 3 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G210 Windows 7 Home Premium Micro Tower:

HP Pavilion Slimline s5550nl Desktop PC, 2.4 GHz, Intel® Core™2 Duo, E6600, 3 GB, 500 GB, Windows 7 Home Premium

Long summary description HP Pavilion Slimline s5550nl Desktop PC Intel® Core™2 Duo E6600 3 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G210 Windows 7 Home Premium Micro Tower:

HP Pavilion Slimline s5550nl Desktop PC. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6600. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® G210. Operating system installed: Windows 7 Home Premium. Chassis type: Micro Tower. Product type: PC. Weight: 6.89 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.