location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP WL050AA graphics card AMD FirePro V5800 DVI 1 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WL050AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WL050AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631408391 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2021 10:21:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2011
Product end of life date
Bullet Points HP WL050AA graphics card AMD FirePro V5800 DVI 1 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD FirePro V5800 DVI 1 GB GDDR5
  • - 2560 x 1600 pixels PCI Express x16
  • - DisplayPorts quantity: 2
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 3.2
Warranty: The ATI FirePro V5800 has a three-year limitedor the remainder of theof the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Parts and labor are available on-site within the next business day. Telephone support is available for parts diagnosis and installation. Certain restrictions and exclusions apply.
Long product name HP WL050AA graphics card AMD FirePro V5800 DVI 1 GB GDDR5 :
The long product name of HP WL050AA graphics card AMD FirePro V5800 DVI 1 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATI FirePro V5800 1GB, GDDR5 SDRAM, PCI Express x 16, 2048 x 1536 @ 85Hz, 2560 x 1600 @ 60Hz, 2x DP, 1x DL DVI
More>>>
HP WL050AA graphics card AMD FirePro V5800 DVI 1 GB GDDR5:
The official description of HP WL050AA graphics card AMD FirePro V5800 DVI 1 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Introducing the ATI FirePro™ V5800 workstations graphics accelerator from AMD. This midrange workstation solution with 1GB (GDDR5 SDRAM) of frame buffer memory is among the industry’s first 3D workstation graphics accelerators to feature two DisplayPort output. With a full 30-bit display pipeline producing more than one billion colors (10-bit per RGB component). The ATI FirePro V5800 is ideally suited for applications that benefit from accurate color reproduction and superior visual quality.

Short summary description HP WL050AA graphics card AMD FirePro V5800 DVI 1 GB GDDR5:
This short summary of the HP WL050AA graphics card AMD FirePro V5800 DVI 1 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

HP WL050AA, FirePro V5800 DVI, 1 GB, GDDR5, 2560 x 1600 pixels, PCI Express x16

Long summary description HP WL050AA graphics card AMD FirePro V5800 DVI 1 GB GDDR5:
This is an auto-generated long summary of HP WL050AA graphics card AMD FirePro V5800 DVI 1 GB GDDR5 based on the first three specs of the first five spec groups.

HP WL050AA. Graphics processor family: AMD, Graphics processor: FirePro V5800 DVI. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
FirePro V5800 DVI
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR5
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
1
DisplayPorts quantity *
2
Ports & interfaces
DVI ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
Shader model version *
5.0
OpenGL version *
3.2
HDCP
No
Dual Link DVI *
Yes
Design
Cooling type *
Active
Weight & dimensions
Height
111 mm
Width
228.6 mm
Other features
HDMI
No
Size (imperial)
11.1 cm (4.38")