HP logo

HP ATI FirePro V3800 GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50029
Info modified on:
02 Sept 2024, 20:30:41
Short summary description HP ATI FirePro V3800 GDDR3:

HP ATI FirePro V3800, FirePro V3800, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP ATI FirePro V3800 GDDR3:

HP ATI FirePro V3800. Graphics processor: FirePro V3800. Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2. Interface type: PCI Express x16. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.