HP logo

HP EliteBook 2740p Intel® Core™ i5 i5-540M Laptop 30.7 cm (12.1") Touchscreen 2 GB 160 GB HDD Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70634
Info modified on:
22 Jan 2025, 06:08:06
End of life date:
07 Jan 2012
Short summary description HP EliteBook 2740p Intel® Core™ i5 i5-540M Laptop 30.7 cm (12.1") Touchscreen 2 GB 160 GB HDD Windows 7 Professional:

HP EliteBook 2740p, Intel® Core™ i5, 2.53 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description HP EliteBook 2740p Intel® Core™ i5 i5-540M Laptop 30.7 cm (12.1") Touchscreen 2 GB 160 GB HDD Windows 7 Professional:

HP EliteBook 2740p. Product type: Laptop. Processor family: Intel® Core™ i5, Processor model: i5-540M, Processor frequency: 2.53 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB. Total storage capacity: 160 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 1.72 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.