HP logo

HP Compaq Elite 8100 Elite Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB HDD Intel® HD Graphics Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105357
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Elite 8100 Elite Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB HDD Intel® HD Graphics Windows 7 Professional SFF PC Black:

HP Compaq Elite 8100 Elite, 3.2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8100 Elite Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB HDD Intel® HD Graphics Windows 7 Professional SFF PC Black:

HP Compaq Elite 8100 Elite. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.