HP logo

HP Compaq Elite 8100 SFF Intel® Core™ i5 i5-660 2 GB DDR3-SDRAM 320 GB HDD Intel® HD Graphics Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71217
Info modified on:
14 Mar 2024, 17:46:52
End of life date:
29 Nov 2011
Short summary description HP Compaq Elite 8100 SFF Intel® Core™ i5 i5-660 2 GB DDR3-SDRAM 320 GB HDD Intel® HD Graphics Windows 7 Professional PC Black:

HP Compaq Elite 8100 SFF, 3.33 GHz, Intel® Core™ i5, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8100 SFF Intel® Core™ i5 i5-660 2 GB DDR3-SDRAM 320 GB HDD Intel® HD Graphics Windows 7 Professional PC Black:

HP Compaq Elite 8100 SFF. Processor frequency: 3.33 GHz, Processor family: Intel® Core™ i5, Processor model: i5-660. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.