HP logo

HP Compaq Elite Compaq 8100 + LE1901wi Intel® Core™ i5 i5-660 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5864
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Elite Compaq 8100 + LE1901wi Intel® Core™ i5 i5-660 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Mini Tower PC Black:

HP Compaq Elite Compaq 8100 + LE1901wi, 3.33 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD-RW, Windows 7 Professional

Long summary description HP Compaq Elite Compaq 8100 + LE1901wi Intel® Core™ i5 i5-660 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Mini Tower PC Black:

HP Compaq Elite Compaq 8100 + LE1901wi. Processor frequency: 3.33 GHz, Processor family: Intel® Core™ i5, Processor model: i5-660. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Professional. Chassis type: Mini Tower. Product type: PC. Weight: 11.2 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.