HP logo

HP EliteBook 8440p Intel® Core™ i5 i5-520M 35.6 cm (14") HD+ 2 GB DDR3-SDRAM 250 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191711
Info modified on:
22 Jan 2025, 05:07:24
End of life date:
07 Jan 2012
Short summary description HP EliteBook 8440p Intel® Core™ i5 i5-520M 35.6 cm (14") HD+ 2 GB DDR3-SDRAM 250 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional Black, Silver:

HP EliteBook 8440p, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 1600 x 900 pixels, 2 GB, 250 GB

Long summary description HP EliteBook 8440p Intel® Core™ i5 i5-520M 35.6 cm (14") HD+ 2 GB DDR3-SDRAM 250 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional Black, Silver:

HP EliteBook 8440p. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® Quadro® NVS 3100M. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 2.27 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.