location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8540w Intel® Core™ i7 i7-620M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8540w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WH138AW#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Aug 2024 20:09:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Dec 2011
Product end of life date
Bullet Points HP EliteBook 8540w Intel® Core™ i7 i7-620M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Silver
  • - Intel® Core™ i7 i7-620M 2.66 GHz
  • - 39.6 cm (15.6") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD DVD Super Multi DL
  • - NVIDIA® Quadro® FX 880M Intel® HD Graphics
  • - Bluetooth 2.1+EDR
  • - Windows 7 Professional
Warranty: 3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)), 1 yearon primary battery
Long product name HP EliteBook 8540w Intel® Core™ i7 i7-620M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional Silver :
The long product name of HP EliteBook 8540w Intel® Core™ i7 i7-620M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-620M (2.66GHz, 4MB L3), 15.6" LED HD+ (1600 x 900), 4GB DDR3 SDRAM, 320GB 7200 rpm SATA II, DVD±RW SuperMulti DL LightScribe, NVIDIA Quadro FX 880M, Intel 802.11a/b/g/n, Bluetooth 2.1, 6-in-1, 2 MP webcam, Windows 7 Professional 64
More>>>
HP EliteBook 8540w Intel® Core™ i7 i7-620M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional Silver:
The official description of HP EliteBook 8540w Intel® Core™ i7 i7-620M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable Powerhouse: workstation-caliber graphics and performance with a 39,6 cm (15.6") diagonal HD display and an integrated numeric keypad in a highly mobile and rugged design.

Features

- Maximize onscreen performance with industry-leading, workstation-caliber graphics. Choose from the NVIDIA Quadro FX 880M or 1800M with 1 GB of video memory.
- Provides full Open GL and DirectX 10 support and are fully ISV certified to provide a high degree of reliability, faster transfer and manipulation of 3D textures.
- HP Performance Tuning Framework allows you to configure and tune your HP Mobile Workstation for optimal performance.
- Starting at only 2.95 kg, this Mobile Workstation, with a gunmetal finish, combines premier design with rugged construction to not only look stunning, but also to protect your notebook.
- Passes rigorous MIL-STD 810G testing. Designed to meet tough military standards (MIL-STD 810G) for vibration, dust, humidity, altitude, and high temperature.
- HP SkyRoom provides professional quality visual collaboration with up to four person-to-person audio-visual sessions. Making it easy and convenient for you to get your job done without going anywhere.
- HP Power Assistant lets you take control of your notebook PCs reported power consumption! This tool allows you to conserve power, stretch battery run-time, accurately monitor your reported power needs and report workforce power consumption.

Short summary description HP EliteBook 8540w Intel® Core™ i7 i7-620M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional Silver:
This short summary of the HP EliteBook 8540w Intel® Core™ i7 i7-620M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8540w, Intel® Core™ i7, 2.66 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description HP EliteBook 8540w Intel® Core™ i7 i7-620M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional Silver:
This is an auto-generated long summary of HP EliteBook 8540w Intel® Core™ i7 i7-620M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional Silver based on the first three specs of the first five spec groups.

HP EliteBook 8540w. Product type: Laptop. Processor family: Intel® Core™ i7, Processor model: i7-620M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-620M
Processor cores
2
Processor threads
4
Processor boost frequency
3.33 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-600 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Total HDDs capacity
320 GB
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® Quadro® FX 880M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
HD Audio
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
Ports & interfaces
TV-out
No
Performance
Motherboard chipset
Intel® QM57 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Processor code
SLBPE
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
43560
Conflict-Free processor
No
Battery
Number of battery cells
8
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
373.5 mm
Depth
251.5 mm
Height (front)
3.24 cm
Weight *
2.95 kg
Other features
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
Display
LCD
Wireless option type
Yes
TV-in port
No
Internal modem
Yes
TV tuner integrated
No
Modem speed
56 Kbit/s
Modem type
V.92
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 02:42:30
Uk has collected 23 expert reviews for HP EliteBook 8540w Mobile Workstation (ENERGY STAR) Intel® Core™ i7 i7-620M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Silver and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
techradar.com
Updated:
2011-08-03 02:42:27
HP's EliteBook range targets those in need of power and corporate features and the EliteBook 8540w packs both in equal measures. With its semi-rugged design, it is a highly resilient machine and ideal for demanding use. It has been tested to the MIL-ST...
Good Great performance, Good build quality, Graphics performance, Full HD screen, Good usability...
Bad Battery life...
80%
techadvisor.co.uk
Updated:
2011-08-03 02:42:28
Product Code: WD930EA#ABD The HP EliteBook 8540w is the flying fortress of professional notebooks, a 15in-screen design bristling with ports and performance power, and built to last As we saw with the HP EliteBook 8440p recently, HP still knows how t...
Bottom line More than just an inch bigger in the screen department, the HP EliteBook 8540w adds plenty of extra high-speed connectivity and a professionally qualified graphics processor. For powerful processing and rendering on a portable workstation, the HP Elit...
90%
shutterbug.com
Updated:
2011-08-03 02:42:26
For those who thought that we here at Shutterbug were inalterably attached to our Macs, the chance to work with a PC, albeit a very fast and upper-price range one at that, was something we did not want to pass up, if only to dispel our own notions ab...
0%
justechn.com
Updated:
2011-08-03 02:42:27
The Elitebook laptop is HP’s top of the line business notebook, and the 8540w is near the top of that series. The Elitebook 8540w includes several upgrade from last years model, including a faster processor, better screen, and a better video card. Featur...
Bottom line In the end I am impressed with the strength and quality of the of this laptop. It is put together with some top quality parts. My main concern is the battery life. A 15″ laptop is a good travel size and is going to be taken on the road, but with just...
78%
notebookreview.com
Updated:
2011-08-03 02:42:28
The HP EliteBook 8540w does a good job of handling the thermal output of its fast processor and graphics card, but compared to other notebooks we have reviewed it does run a bit loud. At a distance of 6-inches from the...
Good Great build quality, Stylish and functional design, Solid performance...
Bad Custom configurations skyrocket in price, Still no backlit keyboard option...
Bottom line The HP EliteBook 8540w Mobile Workstation had very solid performance in our tests, combined with excellent looks and build quality, topped off with an equally impressive sub-$2,000 price-point. Right now the MSRP of $1,679 is the current going rate with sales few and far between. Compared to the standard EliteBook 8540p with a very similar configuration and performance, it's roughly $300 and chan...
80%
computershopper.com
Updated:
2011-08-03 02:42:29
The name says it all: It's all about the screen. The HP EliteBook 8540w Mobile Workstation with DreamColor Display is designed for mobile professionals who don’t want to sacrifice performance or visual quality while working on the road...
Good Superb screen, Good overall performance, Little bloatware...
Bad Short battery life...
Bottom line A stylish, highly configurable notebook with a class-leading screen and solid design, this EliteBook is an excellent mobile workstation for photographers and graphics pros...
87%
gcn.com
Updated:
2011-08-03 02:42:29
This laptop would be best suited for multimedia editing and presentations, but should probably be plugged in while doing such tasks.
0%
notebookcheck.net
Updated:
2011-08-03 02:42:29
Tobias Winkler, 06/19/2010 Primarily created for professional work, the technical data and configuration details also catch the attention of occasional gamers and ambitioned home users. We looked at what this workstation is capable of in detail. HP's...
Good Comprehensive interface options, Very good display, Very good case, Very good performance, Very good keyboard, Very wide application range, Good graphic performance, Good expandability, Many optional accessories available, Relatively low emissions, Still...
Bad Accuracy of hinge component mounting in detail, Cardreader very slow, Fan control after load phase, Poor accessibility of telephone support, no email or live chat support, Short battery life under load, Ports partly very tight, Somewhat high weight...
Bottom line HP's workstation, Elitebook 8540w, is impressive. Very good manufacturing quality meets a very generous configuration, it's complemented with good graphics and very good CPU performance data, equipped with a very good display and convinces with acceptable...
90%
ld2.ciol.com
Updated:
2011-08-03 02:42:30
The Lenovo Thinkpads have long been the final word in a machine which appealed to the business users, and to those who wanted a rugged machine. But with some really horrible Thinkpads arriving recently, namely the X100e and the Edge, the hardcore Think...
Good Performance, Build Quality...
Bad Weight, Needs a bigger HDD...
0%
crn.com
Updated:
2011-08-07 09:40:14
The HP EliteBook 8540w is the highest-performing, industry-standard notebook the CRN Test Center has evaluated to date, combining the power of Intel's Core i7 with engineering that still maintains a nice, cool laptop with good battery life. Even with a...
0%
notebookcheck.net
Updated:
2012-11-19 04:12:47
Information about the case, ports, connectivity and input devices can be found in our review of the HP 8540w , which is fitted with other hardware but is otherwise identical. Also, most of the photos here were taken from that review...
Good Good Variety of Ports, Good Display, Very Good Case, Very Good Performance, Very Good Keyboard, Broad Spectrum of Uses, Good Graphics Performance, Numerous Additional Features, Various Accessories (optional), Relatively Low Noise and Heat Levels, Good Bat...
Bad Short Battery Life Under Heavy Use, Little Space Between Ports (in some cases), Fairly Heavy Weight...
Bottom line Considering this and other versions of the Elitebook 8540w, HP offers a well-rounded, comprehensive package that we recommend. It's only logical to give it a rating of "Very Good"...
88%
computerworld.com
Updated:
2013-02-10 02:06:37
Intel Corp.'s new Core i7 family of processors includes the company's most advanced mobile chips. First introduced in September 2009, the design was revamped this January. The latest version of the mobile Core i7, called Arrandale during its developmen...
Bottom line How we tested Performance results:Core i7-equipped laptops More reviews Latest CW reviews Read more about Hardware in Computerworld's Hardware Topic Center. Prev page 1 2 3 4 5...
0%