HP logo

HP Pavilion All-in-One MS228nl Desktop PC 250U 47 cm (18.5") 1366 x 768 pixels 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 3200 Windows 7 Home Premium

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125475
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion All-in-One MS228nl Desktop PC 250U 47 cm (18.5") 1366 x 768 pixels 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 3200 Windows 7 Home Premium:

HP Pavilion All-in-One MS228nl Desktop PC, 47 cm (18.5"), 1.6 GHz, 4 GB, DDR2-SDRAM, 500 GB, Windows 7 Home Premium

Long summary description HP Pavilion All-in-One MS228nl Desktop PC 250U 47 cm (18.5") 1366 x 768 pixels 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 3200 Windows 7 Home Premium:

HP Pavilion All-in-One MS228nl Desktop PC. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 3200. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.