HP logo

HP EliteBook 8740w Mobile Workstation Intel® Core™ i7 i7-740QM 43.2 cm (17") 8 GB NVIDIA® Quadro® FX 3800M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51925
Info modified on:
22 Jan 2025, 05:38:41
Short summary description HP EliteBook 8740w Mobile Workstation Intel® Core™ i7 i7-740QM 43.2 cm (17") 8 GB NVIDIA® Quadro® FX 3800M Windows 7 Professional Black:

HP EliteBook 8740w Mobile Workstation, Intel® Core™ i7, 1.73 GHz, 43.2 cm (17"), 1920 x 1200 pixels, 8 GB, Windows 7 Professional

Long summary description HP EliteBook 8740w Mobile Workstation Intel® Core™ i7 i7-740QM 43.2 cm (17") 8 GB NVIDIA® Quadro® FX 3800M Windows 7 Professional Black:

HP EliteBook 8740w Mobile Workstation. Processor family: Intel® Core™ i7, Processor model: i7-740QM, Processor frequency: 1.73 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB. Discrete graphics card model: NVIDIA® Quadro® FX 3800M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 3.57 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.