HP logo

HP EliteBook 8740w Mobile Workstation Intel® Core™ i7 i7-720QM 43.2 cm (17") 8 GB 500 GB HDD NVIDIA® Quadro® FX 2800M Windows 7 Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138412
Info modified on:
22 Jan 2025, 05:07:09
Short summary description HP EliteBook 8740w Mobile Workstation Intel® Core™ i7 i7-720QM 43.2 cm (17") 8 GB 500 GB HDD NVIDIA® Quadro® FX 2800M Windows 7 Professional:

HP EliteBook 8740w Mobile Workstation, Intel® Core™ i7, 1.6 GHz, 43.2 cm (17"), 1920 x 1200 pixels, 8 GB, 500 GB

Long summary description HP EliteBook 8740w Mobile Workstation Intel® Core™ i7 i7-720QM 43.2 cm (17") 8 GB 500 GB HDD NVIDIA® Quadro® FX 2800M Windows 7 Professional:

HP EliteBook 8740w Mobile Workstation. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® Quadro® FX 2800M. Operating system installed: Windows 7 Professional. Weight: 3.57 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.