HP logo

HP EliteBook 8740w Intel® Core™ i5 i5-520M 43.2 cm (17") 4 GB DDR3-SDRAM 320 GB Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75157
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
23 Oct 2010
Warranty:
3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP EliteBook 8740w Intel® Core™ i5 i5-520M 43.2 cm (17") 4 GB DDR3-SDRAM 320 GB Windows XP Professional:

HP EliteBook 8740w Mobile Workstation

HP EliteBook 8740w Intel® Core™ i5 i5-520M 43.2 cm (17") 4 GB DDR3-SDRAM 320 GB Windows XP Professional:

The powerful HP EliteBook 8740w Mobile Workstation with ISV certifications handles demanding applications and graphics with ease. Get precise color control on the 43,2 cm (17.0") diagonal display with advanced features including optional HP DreamColor.

• Maximize on-screen performance with your choice of ATI or NVIDIA’s ISV-certified workstation graphics with up to 1GB of VRAM.


• Produce accurate color on the 43,2 cm (17.0") diagonal LED with optional HP DreamColor display technology 1 that supports over 1 billion active colors.


• Create an expansive desktop workspace or enjoy a super‐high resolution environment with multi-display support, and enjoy the optional backlit keyboard (select localisations only) that simplifies typing in low light.


• Boost performance when you need it most with your choice of Intel® Core™ i5 2 and i7 2 processors including and Extreme Edition option, and support for up to 16 GB of system memory.


• Keep your applications running smoothly by optimizing your digital content and design platforms with HP Performance Advisor.


• Transfer data up to 5x faster than USB 2.0 with two USB 3.0 ports.


• Travel confidently with the HP DuraCase with magnesium-alloy structure, hardened steel pin axels and scratch-resistant HP DuraFinish.


1 Sold separately or as an optional feature.

2 64-bit computing on Intel architecture requires a computer system with a processor, chipset, BIOS, operating system, device drivers and applications enabled for Intel® 64 architecture. Processors will not operate (including 32-bit operation) without an Intel 64 architecture-enabled BIOS. Performance will vary depending on your hardware and software configurations. See www.intel.com/info/em64t for more information. Quad Core is designed to improve performance of multithreaded software products and hardware-aware multitasking operating systems and may require appropriate operating system software for full benefit. Not all customers or software applications will necessarily benefit from use of this technology. Intel’s numbering is not a measurement of higher performance.

Short summary description HP EliteBook 8740w Intel® Core™ i5 i5-520M 43.2 cm (17") 4 GB DDR3-SDRAM 320 GB Windows XP Professional:

HP EliteBook 8740w, Intel® Core™ i5, 2.4 GHz, 43.2 cm (17"), 1440 x 900 pixels, 4 GB, 320 GB

Long summary description HP EliteBook 8740w Intel® Core™ i5 i5-520M 43.2 cm (17") 4 GB DDR3-SDRAM 320 GB Windows XP Professional:

HP EliteBook 8740w. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows XP Professional

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.