HP logo

HP EliteBook 8540w Mobile Workstation Intel® Core™ i7 i7-720QM 39.6 cm (15.6") 8 GB 500 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33958
Info modified on:
25 Jan 2025, 22:43:45
Short summary description HP EliteBook 8540w Mobile Workstation Intel® Core™ i7 i7-720QM 39.6 cm (15.6") 8 GB 500 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional Silver:

HP EliteBook 8540w Mobile Workstation, Intel® Core™ i7, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description HP EliteBook 8540w Mobile Workstation Intel® Core™ i7 i7-720QM 39.6 cm (15.6") 8 GB 500 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional Silver:

HP EliteBook 8540w Mobile Workstation. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® Quadro® FX 880M. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 2.95 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.