HP logo

HP EliteBook 8540w Intel® Core™ i7 i7-620M 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69129
Info modified on:
22 Jan 2025, 06:26:33
Short summary description HP EliteBook 8540w Intel® Core™ i7 i7-620M 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black, Silver:

HP EliteBook 8540w, Intel® Core™ i7, 2.66 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description HP EliteBook 8540w Intel® Core™ i7 i7-620M 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black, Silver:

HP EliteBook 8540w. Processor family: Intel® Core™ i7, Processor model: i7-620M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® Quadro® FX 880M. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 2.95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.