HP ProBook 4320s Notebook PC, Intel® Core™ i3, 2.13 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 2 GB, 250 GB
HP ProBook 4320s Notebook PC. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Operating system installed: Windows 7 Home Premium. Weight: 2.15 kg