Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
Laptops
HP ProBook 4520s Notebook PC Intel® Core™ i3 i3-350M 39.6 cm (15.6") 3 GB 320 GB HDD Intel® HD Graphics Windows 7 Professional Black
HP ProBook 4520s Notebook PC Intel® Core™ i3 i3-350M 39.6 cm (15.6") 3 GB 320 GB HDD Intel® HD Graphics Windows 7 Professional Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for HP WD842EA#ABH
XML doc
Icecat LIVE: JS for HP WD842EA#ABH
Icecat Live DOC
JSON product data for HP WD842EA#ABH
JSON DOC
CSV product data for HP WD842EA#ABH
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
HP
Product family:
ProBook
Product series:
4000
Product name:
ProBook 4520s Notebook PC
Product code:
WD842EA#ABH
Category:
Laptops
Icecat Product ID:
4260830
Data-sheet quality:
created/standardized by Icecat
Product views:
290831
Info modified on:
22 Jan 2025, 04:59:56
HP WD842EA#ABH (Icecat)
Embed the product datasheet into your content
XML product data for HP WD842EA#ABH
XML doc
Icecat LIVE: JS for HP WD842EA#ABH
Icecat Live DOC
JSON product data for HP WD842EA#ABH
JSON DOC
CSV product data for HP WD842EA#ABH
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE