HP logo

HP ProBook 6555b Notebook PC AMD Phenom II N850 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4250 Windows 7 Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42254
Info modified on:
22 Jan 2025, 05:44:33
Short summary description HP ProBook 6555b Notebook PC AMD Phenom II N850 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4250 Windows 7 Professional:

HP ProBook 6555b Notebook PC, AMD Phenom II, 2.2 GHz, 39.6 cm (15.6"), 4 GB, 500 GB, Windows 7 Professional

Long summary description HP ProBook 6555b Notebook PC AMD Phenom II N850 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4250 Windows 7 Professional:

HP ProBook 6555b Notebook PC. Processor family: AMD Phenom II, Processor model: N850, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Professional. Weight: 2.51 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.