HP logo

HP EliteBook 8540w Intel® Core™ i7 i7-640M 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® FX 880M Wi-Fi 4 (802.11n) Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59432
Info modified on:
22 Jan 2025, 05:57:17
End of life date:
29 Nov 2011
Short summary description HP EliteBook 8540w Intel® Core™ i7 i7-640M 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® FX 880M Wi-Fi 4 (802.11n) Windows 7 Professional:

HP EliteBook 8540w, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description HP EliteBook 8540w Intel® Core™ i7 i7-640M 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® FX 880M Wi-Fi 4 (802.11n) Windows 7 Professional:

HP EliteBook 8540w. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-640M, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® Quadro® FX 880M. Operating system installed: Windows 7 Professional

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.