HP logo

HP ProBook 6550b Intel® Core™ i5 i5-520M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18932
Info modified on:
02 Feb 2025, 23:08:35
Short summary description HP ProBook 6550b Intel® Core™ i5 i5-520M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Silver:

HP ProBook 6550b, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP ProBook 6550b Intel® Core™ i5 i5-520M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Silver:

HP ProBook 6550b. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 2.51 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.