HP logo

HP ProBook 6540b Intel® Core™ i3 i3-350M 39.6 cm (15.6") 2 GB 320 GB Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119056
Info modified on:
22 Jan 2025, 05:03:58
Short summary description HP ProBook 6540b Intel® Core™ i3 i3-350M 39.6 cm (15.6") 2 GB 320 GB Windows 7 Professional:

HP ProBook 6540b, Intel® Core™ i3, 2.26 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP ProBook 6540b Intel® Core™ i3 i3-350M 39.6 cm (15.6") 2 GB 320 GB Windows 7 Professional:

HP ProBook 6540b. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2.51 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.