HP logo

HP 2510i computer monitor 63.5 cm (25") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
257929
Info modified on:
25 Nov 2022, 10:14:49
Warranty:
Limited one-year parts and repair labour(may vary depending on the country)
Long product name HP 2510i computer monitor 63.5 cm (25") 1920 x 1080 pixels Black:

25" wide BrightView, 1920x1080, 16:9, 300 cd/m2, 1000:1, 2.5ms, 170° / 160°, D-Sub & DVI-D (HDCP)

HP 2510i computer monitor 63.5 cm (25") 1920 x 1080 pixels Black:

Great views at a great price. The HP 2510i LCD monitor delivers bright, clear digital images and a host of clever features to enhance your movies, gaming and everyday computing. Environmentally friendly, cost-saving.

- The HP 2510i LCD monitor helps lower save money and electricity. It's ENERGY STAR® qualified, EPEAT Silver rated and lowers power consumption with the two lamp panel. Design that works the way you want
- Get comfortable viewing. The 2510i lets you personalise your viewing experience with adjustable tilt and swivel, and optimise the display for movies, photos or games. Performance for demanding digital viewing
- Enjoy movies, photos and gaming with crisp, clear resolution and blur-free images. Get 60 000:1 dynamic contrast ratio, 300 nits of Brightness and Full HD 1920 x 1080 resolution.

Short summary description HP 2510i computer monitor 63.5 cm (25") 1920 x 1080 pixels Black:

HP 2510i, 63.5 cm (25"), 1920 x 1080 pixels, LCD, 2.5 ms, Black

Long summary description HP 2510i computer monitor 63.5 cm (25") 1920 x 1080 pixels Black:

HP 2510i. Display diagonal: 63.5 cm (25"), Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 2.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.