HP logo

HP TouchSmart 600-1160nl Desktop PC Intel® Core™ i5 58.4 cm (23") 4 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 230 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151696
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP TouchSmart 600-1160nl Desktop PC Intel® Core™ i5 58.4 cm (23") 4 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 230 Windows 7 Home Premium Black:

HP TouchSmart 600-1160nl Desktop PC, 58.4 cm (23"), Intel® Core™ i5, 4 GB, 1.5 TB, Windows 7 Home Premium, Black

Long summary description HP TouchSmart 600-1160nl Desktop PC Intel® Core™ i5 58.4 cm (23") 4 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 230 Windows 7 Home Premium Black:

HP TouchSmart 600-1160nl Desktop PC. Display diagonal: 58.4 cm (23"). Processor family: Intel® Core™ i5, Processor frequency: 2.26 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB. Discrete graphics card model: NVIDIA® GeForce® GT 230. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.