HP logo

HP Pavilion Elite HPE-130be Intel® Core™ i7 i7-860 8 GB DDR3-SDRAM 3 TB NVIDIA® GeForce® GTX 260 Windows 7 Home Premium Micro Tower PC

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102650
Info modified on:
02 Oct 2024, 11:33:28
Short summary description HP Pavilion Elite HPE-130be Intel® Core™ i7 i7-860 8 GB DDR3-SDRAM 3 TB NVIDIA® GeForce® GTX 260 Windows 7 Home Premium Micro Tower PC:

HP Pavilion Elite HPE-130be, 2.8 GHz, Intel® Core™ i7, i7-860, 8 GB, 3 TB, Windows 7 Home Premium

Long summary description HP Pavilion Elite HPE-130be Intel® Core™ i7 i7-860 8 GB DDR3-SDRAM 3 TB NVIDIA® GeForce® GTX 260 Windows 7 Home Premium Micro Tower PC:

HP Pavilion Elite HPE-130be. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-860. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 3 TB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® GTX 260. Wi-Fi. Operating system installed: Windows 7 Home Premium. Chassis type: Micro Tower. Product type: PC. Weight: 11.8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.