HP logo

HP Intel Core i3-350M processor 2.26 GHz 3 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16497
Info modified on:
03 Jun 2022, 22:09:04
Short summary description HP Intel Core i3-350M processor 2.26 GHz 3 MB L3:

HP Intel Core i3-350M, Intel® Core™ i3, BGA 1288, 32 nm, i3-350M, 2.26 GHz, 64-bit

Long summary description HP Intel Core i3-350M processor 2.26 GHz 3 MB L3:

HP Intel Core i3-350M. Processor family: Intel® Core™ i3, Processor socket: BGA 1288, Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 8 GB, Memory clock speeds supported by processor: 800,1066 MHz. Market segment: Mobile. Width: 37.5 mm, Depth: 37.5 mm. Temperature (max): 90 °C

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.